SMC Corporation of America AS2201F-U01-04

Description
Minimises installation time and cost. Accepts nylon or polyurethane tubing. Wide variety of sizes. Speed accurately controlled even at low velocity. Constant speed easily set. Retaining function prevents loss of needle. Meter out operation. Universal type allows body to swivel 360° Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Outlet Port Type = Threaded, Tube Tube Outlet Port = 4mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Gender = Male Threaded Inlet Thread Gender = Male Threaded Outlet Thread Size = 1/8 in
Request a Quote
Description
Minimises installation time and cost. Accepts nylon or polyurethane tubing. Wide variety of sizes. Speed accurately controlled even at low velocity. Constant speed easily set. Retaining function prevents loss of needle. Meter out operation. Universal type allows body to swivel 360° Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Outlet Port Type = Threaded, Tube Tube Outlet Port = 4mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Gender = Male Threaded Inlet Thread Gender = Male Threaded Outlet Thread Size = 1/8 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2099254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Minimises installation time and cost. Accepts nylon or polyurethane tubing. Wide variety of sizes. Speed accurately controlled even at low velocity. Constant speed easily set. Retaining function prevents loss of needle. Meter out operation. Universal type allows body to swivel 360° Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Outlet Port Type = Threaded, Tube Tube Outlet Port = 4mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Gender = Male Threaded Inlet Thread Gender = Male Threaded Outlet Thread Size = 1/8 in

Minimises installation time and cost. Accepts nylon or polyurethane tubing. Wide variety of sizes. Speed accurately controlled even at low velocity. Constant speed easily set. Retaining function prevents loss of needle. Meter out operation. Universal type allows body to swivel 360°
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Threaded
Outlet Port Type = Threaded, Tube
Tube Outlet Port = 4mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1MPa
Threaded Outlet Thread Gender = Male
Threaded Inlet Thread Gender = Male
Threaded Outlet Thread Size = 1/8 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 2099254
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

187 Visco Jet® Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.1870 inch (4.75 mm)
Max Pressure 3000 psi (2111 m H2O)
View Details
Restriction orifice plates - FPD190 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Stainless
Applications Flow Measurement
View Details
Barbed Tubing Union, Jewel Orifice - MHUJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Union
Max Pressure 100 psi (70.38 m H2O)
View Details
 - 1366512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Non-Return Check Valve
Connection 8mm
Fitting / Connection Size 8mm
View Details