SMC Corporation of America AS2201F-02-08SA

Description
Minimises installation time and cost. Accepts nylon or polyurethane tubing. Wide variety of sizes. Speed accurately controlled even at low velocity. Constant speed easily set. Retaining function prevents loss of needle. Meter out operation. Universal type allows body to swivel 360° Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/4 Male Outlet Port Type = Tube Tube Outlet Port = 8mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1 (Operating) MPa, 1.5 (Proof) MPa Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = R
Request a Quote
Description
Minimises installation time and cost. Accepts nylon or polyurethane tubing. Wide variety of sizes. Speed accurately controlled even at low velocity. Constant speed easily set. Retaining function prevents loss of needle. Meter out operation. Universal type allows body to swivel 360° Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/4 Male Outlet Port Type = Tube Tube Outlet Port = 8mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1 (Operating) MPa, 1.5 (Proof) MPa Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8633572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Minimises installation time and cost. Accepts nylon or polyurethane tubing. Wide variety of sizes. Speed accurately controlled even at low velocity. Constant speed easily set. Retaining function prevents loss of needle. Meter out operation. Universal type allows body to swivel 360° Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/4 Male Outlet Port Type = Tube Tube Outlet Port = 8mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1 (Operating) MPa, 1.5 (Proof) MPa Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = R

Minimises installation time and cost. Accepts nylon or polyurethane tubing. Wide variety of sizes. Speed accurately controlled even at low velocity. Constant speed easily set. Retaining function prevents loss of needle. Meter out operation. Universal type allows body to swivel 360°
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = R 1/4 Male
Outlet Port Type = Tube
Tube Outlet Port = 8mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1 (Operating) MPa, 1.5 (Proof) MPa
Threaded Inlet Thread Gender = Male
Threaded Inlet Thread Standard = R

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 8633572
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

Precision Sapphire Orifices - Compression Connections - A-MC4-16-SS - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting
Connection Male NPT; Compression Fitting; Push-to-Connect; 1/4" NPT Male
Fitting / Connection Size 1/4" NPT Male
View Details
M3 Male Thread, Orifice - M3SP_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0470 inch (0.1016 to 1.19 mm)
Max Pressure 1000 psi (704 m H2O)
View Details
 - 1214345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 8mm
Fitting / Connection Size 8mm
View Details
8 mm Insert Single-Orifice Restrictor for Gases -  - Lee Co. (The)
Specs
Connection Insert - Into Metal
Material Stainless
Orifice Diameter 0.3130 inch (7.95 mm)
View Details