SMC Corporation of America AS2201F-01-04S

Description
Minimises installation time and cost. Accepts nylon or polyurethane tubing. Wide variety of sizes. Speed accurately controlled even at low velocity. Constant speed easily set. Retaining function prevents loss of needle. Meter out operation. Universal type allows body to swivel 360° Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/8 Male Outlet Port Type = Threaded, Tube Threaded Outlet Port = R 1/8 Male Tube Outlet Port = 4mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Standard = R
Request a Quote
Description
Minimises installation time and cost. Accepts nylon or polyurethane tubing. Wide variety of sizes. Speed accurately controlled even at low velocity. Constant speed easily set. Retaining function prevents loss of needle. Meter out operation. Universal type allows body to swivel 360° Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/8 Male Outlet Port Type = Threaded, Tube Threaded Outlet Port = R 1/8 Male Tube Outlet Port = 4mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Standard = R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7213519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Minimises installation time and cost. Accepts nylon or polyurethane tubing. Wide variety of sizes. Speed accurately controlled even at low velocity. Constant speed easily set. Retaining function prevents loss of needle. Meter out operation. Universal type allows body to swivel 360° Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/8 Male Outlet Port Type = Threaded, Tube Threaded Outlet Port = R 1/8 Male Tube Outlet Port = 4mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Standard = R

Minimises installation time and cost. Accepts nylon or polyurethane tubing. Wide variety of sizes. Speed accurately controlled even at low velocity. Constant speed easily set. Retaining function prevents loss of needle. Meter out operation. Universal type allows body to swivel 360°
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = R 1/8 Male
Outlet Port Type = Threaded, Tube
Threaded Outlet Port = R 1/8 Male
Tube Outlet Port = 4mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1MPa
Threaded Outlet Thread Standard = R

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 7213519
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

68 Series Visco Jet® Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.6800 inch (17.27 mm)
Max Pressure 3000 psi (2111 m H2O)
View Details
M3 Male Thread, Orifice - M3SP_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0470 inch (0.1016 to 1.19 mm)
Max Pressure 1000 psi (704 m H2O)
View Details
 - 1214333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 12mm
Fitting / Connection Size 12mm
View Details
Orifice carrier assembly with integral manifold - FPD175 - ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Stainless
Applications Flow Measurement
View Details