SMC Corporation of America AS2002F-06

Description
AS series inline speed controllers from SMC. This series is lightweight and has the benefit of index plates to help identify points when multiple controllers are installed. AS inline flow controllers can be mounted in four different ways so can be used in various installations. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 6mm Outlet Port Type = Tube Tube Outlet Port = 6mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa
Request a Quote
Description
AS series inline speed controllers from SMC. This series is lightweight and has the benefit of index plates to help identify points when multiple controllers are installed. AS inline flow controllers can be mounted in four different ways so can be used in various installations. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 6mm Outlet Port Type = Tube Tube Outlet Port = 6mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7480712 - RS Components, Ltd.
Corby, Northants, United Kingdom
AS series inline speed controllers from SMC. This series is lightweight and has the benefit of index plates to help identify points when multiple controllers are installed. AS inline flow controllers can be mounted in four different ways so can be used in various installations. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 6mm Outlet Port Type = Tube Tube Outlet Port = 6mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa

AS series inline speed controllers from SMC. This series is lightweight and has the benefit of index plates to help identify points when multiple controllers are installed. AS inline flow controllers can be mounted in four different ways so can be used in various installations.
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Tube
Tube Inlet Port = 6mm
Outlet Port Type = Tube
Tube Outlet Port = 6mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1MPa

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 7480712
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

2.5 mm 316 Stainless Steel Press-In Single-Orifice Restrictor for Liquids -  - Lee Co. (The)
Specs
Connection Press-In - Into Plastic
Material Stainless
Orifice Diameter 0.1000 inch (2.54 mm)
View Details
 - 1214314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details
Integral orifice flow element - 1330L - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Connection Male NPT; Flange
Fitting / Connection Size ½, 1 and 1½" NPT sizes
Media Hydraulic; Gas
View Details
M3 Male Thread, Orifice - M3SP_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0470 inch (0.1016 to 1.19 mm)
Max Pressure 1000 psi (704 m H2O)
View Details