SMC Corporation of America AS1211F-M5-04D

Description
Flow regulators with one-touch connections. Stainless steel series. Bracket version. Regulated at intake. For nylon or polyurethane tubing. Manufacturer Series = AS Type = Supply Inlet Port Type = Threaded Outlet Port Type = Threaded, Tube Tube Outlet Port = 4mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Standard = Metric Threaded Inlet Thread Standard = Metric Threaded Inlet Thread Size = M5 x 0.8
Request a Quote
Description
Flow regulators with one-touch connections. Stainless steel series. Bracket version. Regulated at intake. For nylon or polyurethane tubing. Manufacturer Series = AS Type = Supply Inlet Port Type = Threaded Outlet Port Type = Threaded, Tube Tube Outlet Port = 4mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Standard = Metric Threaded Inlet Thread Standard = Metric Threaded Inlet Thread Size = M5 x 0.8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 210452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow regulators with one-touch connections. Stainless steel series. Bracket version. Regulated at intake. For nylon or polyurethane tubing. Manufacturer Series = AS Type = Supply Inlet Port Type = Threaded Outlet Port Type = Threaded, Tube Tube Outlet Port = 4mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Standard = Metric Threaded Inlet Thread Standard = Metric Threaded Inlet Thread Size = M5 x 0.8

Flow regulators with one-touch connections. Stainless steel series. Bracket version. Regulated at intake. For nylon or polyurethane tubing.
Manufacturer Series = AS
Type = Supply
Inlet Port Type = Threaded
Outlet Port Type = Threaded, Tube
Tube Outlet Port = 4mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1MPa
Threaded Outlet Thread Standard = Metric
Threaded Inlet Thread Standard = Metric
Threaded Inlet Thread Size = M5 x 0.8

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 210452
Fitting Type Supply
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barb, Orifice - MH_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details
 - 1215786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Aluminum
View Details
68 Series Visco Jet® Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.6800 inch (17.27 mm)
Max Pressure 3000 psi (2111 m H2O)
View Details
Orifice carrier assemblies - OCA - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Steel (optional feature); Stainless (optional feature)
Applications Flow Measurement
View Details