SMC Corporation of America AS1211F-M5-04A

Description
Minimises installation time and cost. Speed may be accurately controlled even at low velocity. Constant speed easily achieved. Retaining function prevents accidental loss of needle. Meter out only free flow return. Tapered port threads (not M5). Elbow style allows body rotation through 360 degrees Manufacturer Series = AS Type = Supply Inlet Port Type = Threaded Threaded Inlet Port = M5 x 0.8 Male Outlet Port Type = Tube Tube Outlet Port = 4mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = Metric
Request a Quote
Description
Minimises installation time and cost. Speed may be accurately controlled even at low velocity. Constant speed easily achieved. Retaining function prevents accidental loss of needle. Meter out only free flow return. Tapered port threads (not M5). Elbow style allows body rotation through 360 degrees Manufacturer Series = AS Type = Supply Inlet Port Type = Threaded Threaded Inlet Port = M5 x 0.8 Male Outlet Port Type = Tube Tube Outlet Port = 4mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = Metric
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8270850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Minimises installation time and cost. Speed may be accurately controlled even at low velocity. Constant speed easily achieved. Retaining function prevents accidental loss of needle. Meter out only free flow return. Tapered port threads (not M5). Elbow style allows body rotation through 360 degrees Manufacturer Series = AS Type = Supply Inlet Port Type = Threaded Threaded Inlet Port = M5 x 0.8 Male Outlet Port Type = Tube Tube Outlet Port = 4mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = Metric

Minimises installation time and cost. Speed may be accurately controlled even at low velocity. Constant speed easily achieved. Retaining function prevents accidental loss of needle. Meter out only free flow return. Tapered port threads (not M5). Elbow style allows body rotation through 360 degrees
Manufacturer Series = AS
Type = Supply
Inlet Port Type = Threaded
Threaded Inlet Port = M5 x 0.8 Male
Outlet Port Type = Tube
Tube Outlet Port = 4mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa
Threaded Inlet Thread Gender = Male
Threaded Inlet Thread Standard = Metric

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 8270850
Fitting Type Supply
Unlock Full Specs
to access all available technical data

Similar Products

Barbed Tubing Union, Jewel Orifice - MHUJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Union
Max Pressure 100 psi (70.38 m H2O)
View Details
 - 1215793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Aluminum
View Details
68 Series Visco Jet® Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.6800 inch (17.27 mm)
Max Pressure 3000 psi (2111 m H2O)
View Details
Integral orifice flow element - 1330L - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Connection Male NPT; Flange
Fitting / Connection Size ½, 1 and 1½" NPT sizes
Media Hydraulic; Gas
View Details