SMC Corporation of America AS1002F-02

Description
AS series inline speed controllers from SMC. This series is lightweight and has the benefit of index plates to help identify points when multiple controllers are installed. AS inline flow controllers can be mounted in four different ways so can be used in various installations. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 2mm Outlet Port Type = Tube Tube Outlet Port = 2mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa
Request a Quote
Description
AS series inline speed controllers from SMC. This series is lightweight and has the benefit of index plates to help identify points when multiple controllers are installed. AS inline flow controllers can be mounted in four different ways so can be used in various installations. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 2mm Outlet Port Type = Tube Tube Outlet Port = 2mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8270752 - RS Components, Ltd.
Corby, Northants, United Kingdom
AS series inline speed controllers from SMC. This series is lightweight and has the benefit of index plates to help identify points when multiple controllers are installed. AS inline flow controllers can be mounted in four different ways so can be used in various installations. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 2mm Outlet Port Type = Tube Tube Outlet Port = 2mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa

AS series inline speed controllers from SMC. This series is lightweight and has the benefit of index plates to help identify points when multiple controllers are installed. AS inline flow controllers can be mounted in four different ways so can be used in various installations.
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Tube
Tube Inlet Port = 2mm
Outlet Port Type = Tube
Tube Outlet Port = 2mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 8270752
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

2.5 mm 303 Stainless Steel Press-In Single-Orifice Restrictor for Gases -  - Lee Co. (The)
Specs
Connection Press-In - Into Plastic
Material Stainless
Orifice Diameter 0.1000 inch (2.54 mm)
View Details
Sapphire Orifice Assemblies - Plastic Insert, Type A - A-52-NY - O'Keefe Controls Co.
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas
View Details
Orifice carrier assemblies - OCA - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Steel (optional feature); Stainless (optional feature)
Applications Flow Measurement
View Details
 - 1214333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 12mm
Fitting / Connection Size 12mm
View Details