SMC Corporation of America Air Filter; Modular; 150 PSI max; 1/8NPT ports; auto drain, bowl guard AF20-N01C-CZ

Description
Air Filter, NPT⁄Rc Thread Type, 1.0 MPa (Max.) Operating Pressure Drain guide is NPT 1⁄4", and the exhaust port for auto drain comes with φ3⁄8" One-Touch fitting (applicable to: AF30-60, AFM30/40, and AFD30/40). Applicable tube O.D. for auto drain connection should be φ3⁄8" for NPT port sizes. 5 Micron Particle Filter for General Use Baffle Design Helps Remove Water Condensate Autodrain with One Touch Fitting Standard Operating Pressure: 150 PSI Available in 6 Body Sizes
Description
Air Filter, NPT⁄Rc Thread Type, 1.0 MPa (Max.) Operating Pressure Drain guide is NPT 1⁄4", and the exhaust port for auto drain comes with φ3⁄8" One-Touch fitting (applicable to: AF30-60, AFM30/40, and AFD30/40). Applicable tube O.D. for auto drain connection should be φ3⁄8" for NPT port sizes. 5 Micron Particle Filter for General Use Baffle Design Helps Remove Water Condensate Autodrain with One Touch Fitting Standard Operating Pressure: 150 PSI Available in 6 Body Sizes

Suppliers

Company
Product
Description
Supplier Links
Air Filter; Modular; 150 PSI max; 1/8NPT ports; auto drain, bowl guard - 70070519 - Allied Electronics, Inc.
Fort Worth, TX, USA
Air Filter; Modular; 150 PSI max; 1/8NPT ports; auto drain, bowl guard
70070519
Air Filter; Modular; 150 PSI max; 1/8NPT ports; auto drain, bowl guard 70070519
Air Filter, NPT⁄Rc Thread Type, 1.0 MPa (Max.) Operating Pressure Drain guide is NPT 1⁄4", and the exhaust port for auto drain comes with φ3⁄8" One-Touch fitting (applicable to: AF30-60, AFM30/40, and AFD30/40). Applicable tube O.D. for auto drain connection should be φ3⁄8" for NPT port sizes. 5 Micron Particle Filter for General Use Baffle Design Helps Remove Water Condensate Autodrain with One Touch Fitting Standard Operating Pressure: 150 PSI Available in 6 Body Sizes

Air Filter, NPT⁄Rc Thread Type, 1.0 MPa (Max.) Operating Pressure
Drain guide is NPT 1⁄4", and the exhaust port for auto drain comes with φ3⁄8" One-Touch fitting (applicable to: AF30-60, AFM30/40, and AFD30/40). Applicable tube O.D. for auto drain connection should be φ3⁄8" for NPT port sizes.

  • 5 Micron Particle Filter for General Use
  • Baffle Design Helps Remove Water Condensate
  • Autodrain with One Touch Fitting Standard
  • Operating Pressure: 150 PSI
  • Available in 6 Body Sizes
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Air Filters (industrial)
Product Number 70070519
Product Name Air Filter; Modular; 150 PSI max; 1/8NPT ports; auto drain, bowl guard
Operating Temperature 23 to 140 F (-5 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
Gas filter cell GFC-100-G - GFC-100-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
Ducted Ceiling Module (DCM) -  - Envirco
Specs
Media Type Polyurethane Foam
View Details
120mm Fan Filter Media 45PPI - 09450-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details