SMC Corporation of America Pressure Gauges 4K84P

Description
SMC 4K84P Pressure Gauge
Request a Quote
Description
SMC 4K84P Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 1926088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926088
Pressure Gauges 1926088
SMC 4K84P Pressure Gauge

SMC 4K84P Pressure Gauge

Supplier's Site
Pressure Gauges - 1926089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926089
Pressure Gauges 1926089
SMC 4K84P Pressure Gauge

SMC 4K84P Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 1926088
Product Name Pressure Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, Pressure, 0-30 Psi, 2-1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Flanged pressure gauge - FMA-50-10-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details