SMC Corporation of America Pressure Gauges 4K8-10

Description
SMC 4K8-10 Pressure Gauge
Request a Quote
Description
SMC 4K8-10 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 537476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
537476
Pressure Gauges 537476
SMC 4K8-10 Pressure Gauge

SMC 4K8-10 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926117
Pressure Gauges 1926117
SMC 4K8-10 Pressure Gauge

SMC 4K8-10 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926116
Pressure Gauges 1926116
SMC 4K8-10 Pressure Gauge

SMC 4K8-10 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Pressure Gauges Pressure Gauges
Product Number 537476 1926117
Product Name Pressure Gauges Pressure Gauges
Type Gauge Gauge
Working Pressure Range 14.5 to 145 psi (10.21 to 102 m H2O) 14.5 to 145 psi (10.21 to 102 m H2O)
Dial Size 1.69 inch (43 mm) 1.69 inch (43 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge 0 - 60 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Precision pressure gauge - MAP-40-4-1/8-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details