SMC Corporation of America Pneumatic Filter 13579

Description
FILTER ELEMENT, FOR REGULATOR/MIST SEPARATOR, NAMR3000 SERIES, INTEGRATED CARTRIDGE & SEPERATION ELEMENT. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER ELEMENT, FOR REGULATOR/MIST SEPARATOR, NAMR3000 SERIES, INTEGRATED CARTRIDGE & SEPERATION ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 3276887 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
3276887
Pneumatic Filter 3276887
FILTER ELEMENT, FOR REGULATOR/MIST SEPARATOR, NAMR3000 SERIES, INTEGRATED CARTRIDGE & SEPERATION ELEMENT. FREE 2 YEAR RADWELL WARRANTY

FILTER ELEMENT, FOR REGULATOR/MIST SEPARATOR, NAMR3000 SERIES, INTEGRATED CARTRIDGE & SEPERATION ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 3276887
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
120mm Fan Filter Media 60PPI - 09450-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
HVAC Air Filters - 7302937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Loss Gauge
Height 3.74 inch (95 mm)
View Details