M953 -- CORRUGATED MAILERS
Small Quantity Boxes, Inc.
Corrugated Mailers
M953
Description
9 x 5 x 3 Mailer
-
Small Quantity Boxes, Inc.
Description
9 x 5 x 3 Mailer
Technical Specifications
|
Product Category
|
Industrial Containers |
|
Product Number
|
M953 |
|
Product Name
|
Corrugated Mailers |
|
Application
|
Packaging
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Material
Polyester • EVA
Application
Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height
2.36 to 6.1 inch (60 to 155 mm)
View Details
Height
1.8 inch (45.72 mm)
Length
3.9 inch (99.06 mm)
Width
7.3 inch (185 mm)
View Details
Container Type
Drum or Barrel
Material
Steel
Volume Capacity
55 gallons (208 liters)
View Details