M322 -- CORRUGATED MAILERS
Small Quantity Boxes, Inc.
Corrugated Mailers
M322
Description
3 x 2 x 2 Mailer
-
Small Quantity Boxes, Inc.
Description
3 x 2 x 2 Mailer
Technical Specifications
|
Product Category
|
Industrial Containers |
|
Product Number
|
M322 |
|
Product Name
|
Corrugated Mailers |
|
Application
|
Packaging
|
Unlock Full Specs
to access all available technical data
Similar Products
Container Type
Drum or Barrel
Material
Steel
Volume Capacity
10 gallons (37.85 liters)
View Details
Height
1.8 inch (45.72 mm)
Length
3.9 inch (99.06 mm)
Width
7.3 inch (185 mm)
View Details
Material
Polypropylene (PP)
Height
0.5300 inch (13.46 mm)
Width
1.4 inch (35.56 mm)
View Details