SloanLED LED Bulbs & Modules SL995RGBCU

Description
TLA, LED, 5MM, FLANGELESS, R/G/B, COMMON
Request a Quote
Description
TLA, LED, 5MM, FLANGELESS, R/G/B, COMMON
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
SL995RGBCU
LED Bulbs & Modules SL995RGBCU
TLA, LED, 5MM, FLANGELESS, R/G/B, COMMON

TLA, LED, 5MM, FLANGELESS, R/G/B, COMMON

Buy Now
LED, 5mm FULL COLOR LED, RED/GREEN/BLUE - 70015155 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, 5mm FULL COLOR LED, RED/GREEN/BLUE
70015155
LED, 5mm FULL COLOR LED, RED/GREEN/BLUE 70015155
LED, 5mm FULL COLOR LED, RED/GREEN/BLUE

LED, 5mm FULL COLOR LED, RED/GREEN/BLUE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SL995RGBCU 70015155
Product Name LED Bulbs & Modules LED, 5mm FULL COLOR LED, RED/GREEN/BLUE
LED Package: 5MM
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® low and mid power LEDs - GD PSLR31.13 - OSRAM Opto Semiconductors
Specs
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
Viewing Angle 120 degrees
View Details