SloanLED LED Bulbs & Modules SL905YCE

Description
TLA, LED, 5MM, Y590, WC, 8900MCD, 13 DEG
Request a Quote
Description
TLA, LED, 5MM, Y590, WC, 8900MCD, 13 DEG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
SL905YCE
LED Bulbs & Modules SL905YCE
TLA, LED, 5MM, Y590, WC, 8900MCD, 13 DEG

TLA, LED, 5MM, Y590, WC, 8900MCD, 13 DEG

Buy Now
LED; Yellow;8900mcd;2.4mm;SMD;30mA;2V;13deg;590nm;5V;120mW;-20degC - 70015944 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow;8900mcd;2.4mm;SMD;30mA;2V;13deg;590nm;5V;120mW;-20degC
70015944
LED; Yellow;8900mcd;2.4mm;SMD;30mA;2V;13deg;590nm;5V;120mW;-20degC 70015944
Surface Mount LED, Yellow Color, 30 mA Forward Current

Surface Mount LED, Yellow Color, 30 mA Forward Current

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SL905YCE 70015944
Product Name LED Bulbs & Modules LED; Yellow;8900mcd;2.4mm;SMD;30mA;2V;13deg;590nm;5V;120mW;-20degC
LED Package: 5MM 2.4mm
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
EXCELED™ series chip LED - SML-H12U8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers