SloanLED LED, HIGH PERFORMANCE, T-1-3/4, PURE WHITE, 5MM SL905WCE

Description
3 mm Dia. Mounting Hole, Pure White Color, 1200 mcd Luminous Intensity Operating temperature is -20 °C to +80 °C Reverse voltage is 5V. Voltage rating is 3.6 V. Current forward is 30 mA.
Description
3 mm Dia. Mounting Hole, Pure White Color, 1200 mcd Luminous Intensity Operating temperature is -20 °C to +80 °C Reverse voltage is 5V. Voltage rating is 3.6 V. Current forward is 30 mA.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
LED, HIGH PERFORMANCE, T-1-3/4, PURE WHITE, 5MM
70015925
LED, HIGH PERFORMANCE, T-1-3/4, PURE WHITE, 5MM 70015925
3 mm Dia. Mounting Hole, Pure White Color, 1200 mcd Luminous Intensity Operating temperature is -20 °C to +80 °C Reverse voltage is 5V. Voltage rating is 3.6 V. Current forward is 30 mA.

3 mm Dia. Mounting Hole, Pure White Color, 1200 mcd Luminous Intensity

  • Operating temperature is -20 °C to +80 °C
  • Reverse voltage is 5V.
    Voltage rating is 3.6 V. Current forward is 30 mA.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70015925
Product Name LED, HIGH PERFORMANCE, T-1-3/4, PURE WHITE, 5MM
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details