SloanLED LED, HIGH PERFORMANCE, SUPER BRIGHT ORANGE, 5MM ROUND, 13 VIEW SL905ACE

Description
LED, Amber Color, 9900 mcd (Typ.) Luminous Intensity Water clear lens color AlGalnP technology 30 mA (Max.) Forward current, 2.0 V (typ.) forward voltage.
Description
LED, Amber Color, 9900 mcd (Typ.) Luminous Intensity Water clear lens color AlGalnP technology 30 mA (Max.) Forward current, 2.0 V (typ.) forward voltage.

Suppliers

Company
Product
Description
Supplier Links
LED, HIGH PERFORMANCE, SUPER BRIGHT ORANGE, 5MM ROUND, 13 VIEW - 70015945 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, HIGH PERFORMANCE, SUPER BRIGHT ORANGE, 5MM ROUND, 13 VIEW
70015945
LED, HIGH PERFORMANCE, SUPER BRIGHT ORANGE, 5MM ROUND, 13 VIEW 70015945
LED, Amber Color, 9900 mcd (Typ.) Luminous Intensity Water clear lens color AlGalnP technology 30 mA (Max.) Forward current, 2.0 V (typ.) forward voltage.

LED, Amber Color, 9900 mcd (Typ.) Luminous Intensity

  • Water clear lens color
  • AlGalnP technology
    30 mA (Max.) Forward current, 2.0 V (typ.) forward voltage.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70015945
Product Name LED, HIGH PERFORMANCE, SUPER BRIGHT ORANGE, 5MM ROUND, 13 VIEW
LED Package: 5mm
LED Type Amber
Peak Wavelength 620 nm (6200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Reverse mount available chip LED with lens - SML-S13VT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers