SloanLED LED Bulbs & Modules SL903YCE

Description
TLA, LED, 3MM, Y590, WC, 385MCD, 40 DEG
Request a Quote
Description
TLA, LED, 3MM, Y590, WC, 385MCD, 40 DEG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
SL903YCE
LED Bulbs & Modules SL903YCE
TLA, LED, 3MM, Y590, WC, 385MCD, 40 DEG

TLA, LED, 3MM, Y590, WC, 385MCD, 40 DEG

Buy Now
LED, HIGH PERFORMANCE, 3MM, ROUND, SUPER BRIGHT YELLOW - 70015949 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, HIGH PERFORMANCE, 3MM, ROUND, SUPER BRIGHT YELLOW
70015949
LED, HIGH PERFORMANCE, 3MM, ROUND, SUPER BRIGHT YELLOW 70015949
Ultra Bright LED Lamp, 30 mA Forward Current, 2 (Typ.) Forward Voltage, 385 nm Peak Wavelength

Ultra Bright LED Lamp, 30 mA Forward Current, 2 (Typ.) Forward Voltage, 385 nm Peak Wavelength

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SL903YCE 70015949
Product Name LED Bulbs & Modules LED, HIGH PERFORMANCE, 3MM, ROUND, SUPER BRIGHT YELLOW
LED Package: 3MM 3mm
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZDGK74WDKR-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details