SloanLED LED Bulbs & Modules SL903GCU

Description
TLA, LED, 3MM, G525, WC, 1700MCD, 30 DEG
Request a Quote
Description
TLA, LED, 3MM, G525, WC, 1700MCD, 30 DEG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
SL903GCU
LED Bulbs & Modules SL903GCU
TLA, LED, 3MM, G525, WC, 1700MCD, 30 DEG

TLA, LED, 3MM, G525, WC, 1700MCD, 30 DEG

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number SL903GCU
Product Name LED Bulbs & Modules
LED Package: 3MM
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N1N5-A535-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers