SloanLED Indicator,Pnl-Mnt;10MM LOW PROFILE LED,6" WIRE LEADS,24V,GREEN 768-242

Description
Panel-Mount LED Light. Mounting Hole: 0.393" or 10 mm Multi-Faceted Lens, Flat Washer, Hex Nut, 6" Wire Leads with 0.250" Strip Length Tinted Body and Lens. Available in Green, Red, and Amber
Description
Panel-Mount LED Light. Mounting Hole: 0.393" or 10 mm Multi-Faceted Lens, Flat Washer, Hex Nut, 6" Wire Leads with 0.250" Strip Length Tinted Body and Lens. Available in Green, Red, and Amber

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;10MM LOW PROFILE LED,6" WIRE LEADS,24V,GREEN
70015937
Indicator,Pnl-Mnt;10MM LOW PROFILE LED,6" WIRE LEADS,24V,GREEN 70015937
Panel-Mount LED Light. Mounting Hole: 0.393" or 10 mm Multi-Faceted Lens, Flat Washer, Hex Nut, 6" Wire Leads with 0.250" Strip Length Tinted Body and Lens. Available in Green, Red, and Amber

  • Panel-Mount LED Light.
  • Mounting Hole: 0.393" or 10 mm
  • Multi-Faceted Lens, Flat Washer, Hex Nut, 6" Wire Leads with 0.250" Strip Length
  • Tinted Body and Lens. Available in Green, Red, and Amber
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015937
Product Name Indicator,Pnl-Mnt;10MM LOW PROFILE LED,6" WIRE LEADS,24V,GREEN
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL1LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Panel Mount Indicators - 1713787 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details