SloanLED Indicator,Pnl-Mnt;10MM LOW PROFILE LED,6" WIRE LEADS,24v,RED 768-241

Description
Panel-Mount LED Light. Mounting Hole: 0.393" or 10 mm Multi-Faceted Lens, Flat Washer, Hex Nut, 6" Wire Leads with 0.250" Strip Length Tinted Body and Lens. Available in Green, Red, and Amber
Description
Panel-Mount LED Light. Mounting Hole: 0.393" or 10 mm Multi-Faceted Lens, Flat Washer, Hex Nut, 6" Wire Leads with 0.250" Strip Length Tinted Body and Lens. Available in Green, Red, and Amber

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;10MM LOW PROFILE LED,6" WIRE LEADS,24v,RED
70015936
Indicator,Pnl-Mnt;10MM LOW PROFILE LED,6" WIRE LEADS,24v,RED 70015936
Panel-Mount LED Light. Mounting Hole: 0.393" or 10 mm Multi-Faceted Lens, Flat Washer, Hex Nut, 6" Wire Leads with 0.250" Strip Length Tinted Body and Lens. Available in Green, Red, and Amber

  • Panel-Mount LED Light.
  • Mounting Hole: 0.393" or 10 mm
  • Multi-Faceted Lens, Flat Washer, Hex Nut, 6" Wire Leads with 0.250" Strip Length
  • Tinted Body and Lens. Available in Green, Red, and Amber
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015936
Product Name Indicator,Pnl-Mnt;10MM LOW PROFILE LED,6" WIRE LEADS,24v,RED
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Amber
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL7LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details