SloanLED LED Bulbs & Modules 621-55

Description
TLA, PANEL MOUNT LED, 5V, ULTRA GREEN, 6
Request a Quote
Description
TLA, PANEL MOUNT LED, 5V, ULTRA GREEN, 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
621-55
LED Bulbs & Modules 621-55
TLA, PANEL MOUNT LED, 5V, ULTRA GREEN, 6

TLA, PANEL MOUNT LED, 5V, ULTRA GREEN, 6

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 621-55
Product Name LED Bulbs & Modules
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Type Yellow
Viewing Angle 60 degrees
Forward Current 0.1000 milliamps
View Details
Visible Emitter - MTE5066M3A-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Ceramic Domed
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details