SloanLED LED Bulbs & Modules 621-52

Description
TLA, PANEL MOUNT LED, 5V, GREEN, 6 LEAD
Request a Quote
Description
TLA, PANEL MOUNT LED, 5V, GREEN, 6 LEAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
621-52
LED Bulbs & Modules 621-52
TLA, PANEL MOUNT LED, 5V, GREEN, 6 LEAD

TLA, PANEL MOUNT LED, 5V, GREEN, 6 LEAD

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 621-52
Product Name LED Bulbs & Modules
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details