SloanLED LED Bulbs & Modules 621-282

Description
TLA, PANEL MOUNT LED, 28V, GREEN, 6 LEA
Request a Quote
Description
TLA, PANEL MOUNT LED, 28V, GREEN, 6 LEA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
621-282
LED Bulbs & Modules 621-282
TLA, PANEL MOUNT LED, 28V, GREEN, 6 LEA

TLA, PANEL MOUNT LED, 28V, GREEN, 6 LEA

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 621-282
Product Name LED Bulbs & Modules
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details