SloanLED LED Bulbs & Modules 621-124

Description
TLA, PANEL MOUNT LED, 12V, AMBER, 6 LEA
Request a Quote
Description
TLA, PANEL MOUNT LED, 12V, AMBER, 6 LEA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
621-124
LED Bulbs & Modules 621-124
TLA, PANEL MOUNT LED, 12V, AMBER, 6 LEA

TLA, PANEL MOUNT LED, 12V, AMBER, 6 LEA

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 621-124
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 1497-XZM2CRK50W-2RPDKR-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
LED Indication - Discrete - 67-SML-LXR0401USBW5MATR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0402 (1005 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details