SloanLED Lamp;WEDGE BASE LED, T-3 1/4, 28V, ULTRA BRIGHT BLUE 516-286

Description
T-3 1/4 Bi-pin LED is available in all colors. Direct replacement for the T-3 1/4 wedge base bi-pin incandescent lamps. Unit available in both standard 160 degree viewing angle for switches and vide viewing applications and 30 degree for narrow viewing surfaces that require extra brightness. Please specify when ordering. For example: 516-127D for 12vdc white LED for narrow ultra bright illumination or 516-127 for 12 vdc white LED for wide bright illumination. Features Available in all colors and voltages Long life LEDs Low power consumption Direct replacement for: 124, 147, 152, 158, 159, 161, 168, 184, 190, 192-194, 259, 280, 285, 400, 444, 447, 464, 555, 585, 655, 656, 657, 658, 740, 758, 947, 3-501, 3-504, 3-505, 3-507
Description
T-3 1/4 Bi-pin LED is available in all colors. Direct replacement for the T-3 1/4 wedge base bi-pin incandescent lamps. Unit available in both standard 160 degree viewing angle for switches and vide viewing applications and 30 degree for narrow viewing surfaces that require extra brightness. Please specify when ordering. For example: 516-127D for 12vdc white LED for narrow ultra bright illumination or 516-127 for 12 vdc white LED for wide bright illumination. Features Available in all colors and voltages Long life LEDs Low power consumption Direct replacement for: 124, 147, 152, 158, 159, 161, 168, 184, 190, 192-194, 259, 280, 285, 400, 444, 447, 464, 555, 585, 655, 656, 657, 658, 740, 758, 947, 3-501, 3-504, 3-505, 3-507

Suppliers

Company
Product
Description
Supplier Links
Lamp;WEDGE BASE LED, T-3 1/4, 28V, ULTRA BRIGHT BLUE - 70015866 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp;WEDGE BASE LED, T-3 1/4, 28V, ULTRA BRIGHT BLUE
70015866
Lamp;WEDGE BASE LED, T-3 1/4, 28V, ULTRA BRIGHT BLUE 70015866
T-3 1/4 Bi-pin LED is available in all colors. Direct replacement for the T-3 1/4 wedge base bi-pin incandescent lamps. Unit available in both standard 160 degree viewing angle for switches and vide viewing applications and 30 degree for narrow viewing surfaces that require extra brightness. Please specify when ordering. For example: 516-127D for 12vdc white LED for narrow ultra bright illumination or 516-127 for 12 vdc white LED for wide bright illumination. Features Available in all colors and voltages Long life LEDs Low power consumption Direct replacement for: 124, 147, 152, 158, 159, 161, 168, 184, 190, 192-194, 259, 280, 285, 400, 444, 447, 464, 555, 585, 655, 656, 657, 658, 740, 758, 947, 3-501, 3-504, 3-505, 3-507

T-3 1/4 Bi-pin LED is available in all colors. Direct replacement for the T-3 1/4 wedge base bi-pin incandescent lamps. Unit available in both standard 160 degree viewing angle for switches and vide viewing applications and 30 degree for narrow viewing surfaces that require extra brightness. Please specify when ordering. For example: 516-127D for 12vdc white LED for narrow ultra bright illumination or 516-127 for 12 vdc white LED for wide bright illumination.
Features

  • Available in all colors and voltages
  • Long life LEDs
  • Low power consumption
  • Direct replacement for: 124, 147, 152, 158, 159, 161, 168, 184, 190, 192-194, 259, 280, 285, 400, 444, 447, 464, 555, 585, 655, 656, 657, 658, 740, 758, 947, 3-501, 3-504, 3-505, 3-507
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Lamps
Product Number 70015866
Product Name Lamp;WEDGE BASE LED, T-3 1/4, 28V, ULTRA BRIGHT BLUE
Base Type Wedge
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED RGB StreamLine® Low Profile Multicolor LED Lights - LP22LED-012-024RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Panel,Surface
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details