SloanLED LED Bulbs & Modules 513-6031

Description
TLA, T-1 3/4 WEDGE BASE LED, 6.3V, RED
Request a Quote
Description
TLA, T-1 3/4 WEDGE BASE LED, 6.3V, RED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
513-6031
LED Bulbs & Modules 513-6031
TLA, T-1 3/4 WEDGE BASE LED, 6.3V, RED

TLA, T-1 3/4 WEDGE BASE LED, 6.3V, RED

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 513-6031
Product Name LED Bulbs & Modules
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Visible Emitter - MTE5066C-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Plastic Round
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details