SloanLED LED Bulbs & Modules 513-57

Description
TLA, T-1 3/4 WEDGE BASE LED, 5V, WHITE
Request a Quote
Description
TLA, T-1 3/4 WEDGE BASE LED, 5V, WHITE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
513-57
LED Bulbs & Modules 513-57
TLA, T-1 3/4 WEDGE BASE LED, 5V, WHITE

TLA, T-1 3/4 WEDGE BASE LED, 5V, WHITE

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 513-57
Product Name LED Bulbs & Modules
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details