SloanLED LED Bulbs & Modules 513-51

Description
TLA, T-1 3/4 WEDGE BASE LED, 5V, RED
Request a Quote
Description
TLA, T-1 3/4 WEDGE BASE LED, 5V, RED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
513-51
LED Bulbs & Modules 513-51
TLA, T-1 3/4 WEDGE BASE LED, 5V, RED

TLA, T-1 3/4 WEDGE BASE LED, 5V, RED

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 513-51
Product Name LED Bulbs & Modules
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Mini-mold Chip LED - SML-D13WW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details
2 suppliers