SloanLED LED Bulbs & Modules 513-282

Description
TLA, T-1 3/4 WEDGE BASE LED, 28V, GREEN
Request a Quote
Description
TLA, T-1 3/4 WEDGE BASE LED, 28V, GREEN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
513-282
LED Bulbs & Modules 513-282
TLA, T-1 3/4 WEDGE BASE LED, 28V, GREEN

TLA, T-1 3/4 WEDGE BASE LED, 28V, GREEN

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 513-282
Product Name LED Bulbs & Modules
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details