SloanLED LED Bulbs & Modules 513-246

Description
TLA, T-1 3/4 WEDGE BASE LED, 24V, BLUE
Request a Quote
Description
TLA, T-1 3/4 WEDGE BASE LED, 24V, BLUE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
513-246
LED Bulbs & Modules 513-246
TLA, T-1 3/4 WEDGE BASE LED, 24V, BLUE

TLA, T-1 3/4 WEDGE BASE LED, 24V, BLUE

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 513-246
Product Name LED Bulbs & Modules
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
1W High Power LED - ASMT-MW06-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
2 suppliers