SloanLED LED Bulbs & Modules 513-147

Description
TLA, T-1 3/4 WEDGE BASE LED, 14V, WHITE
Request a Quote
Description
TLA, T-1 3/4 WEDGE BASE LED, 14V, WHITE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
513-147
LED Bulbs & Modules 513-147
TLA, T-1 3/4 WEDGE BASE LED, 14V, WHITE

TLA, T-1 3/4 WEDGE BASE LED, 14V, WHITE

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 513-147
Product Name LED Bulbs & Modules
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Mini-mold Chip LED - SML-D13UW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details