SloanLED LED Bulbs & Modules 510-53

Description
TLA, T-1 3/4 MFB FLAT TOP LED, 5V, YELLO
Request a Quote
Description
TLA, T-1 3/4 MFB FLAT TOP LED, 5V, YELLO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
510-53
LED Bulbs & Modules 510-53
TLA, T-1 3/4 MFB FLAT TOP LED, 5V, YELLO

TLA, T-1 3/4 MFB FLAT TOP LED, 5V, YELLO

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 510-53
Product Name LED Bulbs & Modules
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
PICOLED™-RGB Series - SMLP34RGBN1W - ROHM Semiconductor GmbH
Specs
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
Optical Power Output 35 milliwatts
View Details
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details