SloanLED LED Bulbs & Modules 510-147

Description
TLA, T-1 3/4 MFB FLAT TOP LED, 14V, WHIT
Request a Quote
Description
TLA, T-1 3/4 MFB FLAT TOP LED, 14V, WHIT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
510-147
LED Bulbs & Modules 510-147
TLA, T-1 3/4 MFB FLAT TOP LED, 14V, WHIT

TLA, T-1 3/4 MFB FLAT TOP LED, 14V, WHIT

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 510-147
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 4000 K
Optical Power Output 980 milliwatts
Array Array
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details