SloanLED LED Bulbs & Modules 510-144

Description
TLA, T-1 3/4 MFB FLAT TOP LED, 14V, AMBE
Request a Quote
Description
TLA, T-1 3/4 MFB FLAT TOP LED, 14V, AMBE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
510-144
LED Bulbs & Modules 510-144
TLA, T-1 3/4 MFB FLAT TOP LED, 14V, AMBE

TLA, T-1 3/4 MFB FLAT TOP LED, 14V, AMBE

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 510-144
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details