SloanLED LED Bulbs & Modules 510-125

Description
TLA, T-1 3/4 MFB FLAT TOP LED, 12V, ULTR
Request a Quote
Description
TLA, T-1 3/4 MFB FLAT TOP LED, 12V, ULTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
510-125
LED Bulbs & Modules 510-125
TLA, T-1 3/4 MFB FLAT TOP LED, 12V, ULTR

TLA, T-1 3/4 MFB FLAT TOP LED, 12V, ULTR

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 510-125
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details