SloanLED LED Bulbs & Modules 5002-57QC

Description
TLA, PANEL SNAP MOUNT LED, 5V, WHITE, QU
Request a Quote
Description
TLA, PANEL SNAP MOUNT LED, 5V, WHITE, QU
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
5002-57QC
LED Bulbs & Modules 5002-57QC
TLA, PANEL SNAP MOUNT LED, 5V, WHITE, QU

TLA, PANEL SNAP MOUNT LED, 5V, WHITE, QU

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 5002-57QC
Product Name LED Bulbs & Modules
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
PICOLED™ Series - SMLP13BC8T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers