SloanLED Indicator,Pnl-Mnt;INDICATOR, 1/2" SNAP MOUNT LED, 6" LEADS, 5V, RED 5002-516

Description
Snap-mount LED light. Mounting Hole Dia.: 0.500" (12.7 mm). Rugged nylon body, Lexan lens. Large 5 mm LED. Available in 0.187" Q.C. terminals or 6" leads. Features Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors
Description
Snap-mount LED light. Mounting Hole Dia.: 0.500" (12.7 mm). Rugged nylon body, Lexan lens. Large 5 mm LED. Available in 0.187" Q.C. terminals or 6" leads. Features Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;INDICATOR, 1/2
Fort Worth, TX, USA
Indicator,Pnl-Mnt;INDICATOR, 1/2" SNAP MOUNT LED, 6" LEADS, 5V, RED
70015764
Indicator,Pnl-Mnt;INDICATOR, 1/2" SNAP MOUNT LED, 6" LEADS, 5V, RED 70015764
Snap-mount LED light. Mounting Hole Dia.: 0.500" (12.7 mm). Rugged nylon body, Lexan lens. Large 5 mm LED. Available in 0.187" Q.C. terminals or 6" leads. Features Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors

Snap-mount LED light. Mounting Hole Dia.: 0.500" (12.7 mm). Rugged nylon body, Lexan lens. Large 5 mm LED. Available in 0.187" Q.C. terminals or 6" leads.
Features

  • Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance
  • Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation
  • Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001
  • Variety of Mounting Hole Sizes
  • Available in a Variety of Colors
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015764
Product Name Indicator,Pnl-Mnt;INDICATOR, 1/2" SNAP MOUNT LED, 6" LEADS, 5V, RED
Lamp Type LED Lamps
LED Color Red
Terminal Type Wire Leads
Width 15.49 mm (0.6100 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LSL Litestak® Incandescent Status Indicators - LSL-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type Incandescent Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details
Pilot Light - 355672 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Red
View Details