SloanLED LED Bulbs & Modules 5002-516

Description
TLA, PANEL SNAP MOUNT LED, 5V, RED, 6 L
Request a Quote
Description
TLA, PANEL SNAP MOUNT LED, 5V, RED, 6 L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
5002-516
LED Bulbs & Modules 5002-516
TLA, PANEL SNAP MOUNT LED, 5V, RED, 6 L

TLA, PANEL SNAP MOUNT LED, 5V, RED, 6 L

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 5002-516
Product Name LED Bulbs & Modules
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Small chip LED with reflector - SML-M13DT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details