SloanLED LED Bulbs & Modules 5002-2456

Description
TLA, PANEL SNAP MOUNT LED, 24V, ULTRA GR
Request a Quote
Description
TLA, PANEL SNAP MOUNT LED, 24V, ULTRA GR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
5002-2456
LED Bulbs & Modules 5002-2456
TLA, PANEL SNAP MOUNT LED, 24V, ULTRA GR

TLA, PANEL SNAP MOUNT LED, 24V, ULTRA GR

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 5002-2456
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR-56VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
3 suppliers
Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance - 85AC2458 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 15000 milliwatts
View Details