SloanLED LED Bulbs & Modules 5002-2426

Description
TLA, PANEL SNAP MOUNT LED, 24V, GREEN, 6
Request a Quote
Description
TLA, PANEL SNAP MOUNT LED, 24V, GREEN, 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
5002-2426
LED Bulbs & Modules 5002-2426
TLA, PANEL SNAP MOUNT LED, 24V, GREEN, 6

TLA, PANEL SNAP MOUNT LED, 24V, GREEN, 6

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 5002-2426
Product Name LED Bulbs & Modules
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 6500 K
Optical Power Output 1000 milliwatts
Array Array
View Details
LED Indication - Discrete - 516-ASMM-CJ03-BV3B2TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details