Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
SLOANLED
5002-12016 -- LED BULBS & MODULES
SloanLED
LED Bulbs & Modules
5002-12016
Description
TLA, PANEL SNAP MOUNT LED, 120VAC, RED,
Request a Quote
Email Supplier
Description
TLA, PANEL SNAP MOUNT LED, 120VAC, RED,
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
5002-12016
LED Bulbs & Modules
5002-12016
TLA, PANEL SNAP MOUNT LED, 120VAC, RED,
TLA, PANEL SNAP MOUNT LED, 120VAC, RED,
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Light Emitting Diodes (LED)
Product Number
5002-12016
Product Name
LED Bulbs & Modules
LED Type
Red
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
RS Components, Ltd.
IR LEDs
1225170
Specs
LED Package:
20 x 20 x 3.85mm
LED Type
Infrared
Peak Wavelength
850 nm (8500 Å)
View Details
Rochester Electronics
Led Lighting - LED Lighting - White - FOL215WTR
FOL215WTR
View Details
Isobaud, Inc.
Infrared LED
IB5D1/2/3
Specs
LED Package:
TO-46
LED Type
Infrared
Peak Wavelength
880 nm (8800 Å)
View Details
OSRAM Opto Semiconductors
High Power LEDs - White
GW JDSTS2.EM-H4H7-A333-1
View Details