SloanLED LED Bulbs & Modules 5001-576

Description
TLA, PANEL SNAP MOUNT INCAN, 5V, CLEAR,
Request a Quote
Description
TLA, PANEL SNAP MOUNT INCAN, 5V, CLEAR,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
5001-576
LED Bulbs & Modules 5001-576
TLA, PANEL SNAP MOUNT INCAN, 5V, CLEAR,

TLA, PANEL SNAP MOUNT INCAN, 5V, CLEAR,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 5001-576
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
3W High Power LED - ASMT-AG31-NTU00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 450 to 635 nm (4500 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details