SloanLED LED Bulbs & Modules 5001-51QC

Description
TLA, PANEL SNAP MOUNT INCAN, 5V, RED, QU
Request a Quote
Description
TLA, PANEL SNAP MOUNT INCAN, 5V, RED, QU
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
5001-51QC
LED Bulbs & Modules 5001-51QC
TLA, PANEL SNAP MOUNT INCAN, 5V, RED, QU

TLA, PANEL SNAP MOUNT INCAN, 5V, RED, QU

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 5001-51QC
Product Name LED Bulbs & Modules
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5700 K
Optical Power Output 980 milliwatts
Array Array
View Details
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 16 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details