SloanLED LED Bulbs & Modules 5001-286QC

Description
TLA, PANEL SNAP MOUNT INCAN, 28V, BLUE,
Request a Quote
Description
TLA, PANEL SNAP MOUNT INCAN, 28V, BLUE,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
5001-286QC
LED Bulbs & Modules 5001-286QC
TLA, PANEL SNAP MOUNT INCAN, 28V, BLUE,

TLA, PANEL SNAP MOUNT INCAN, 28V, BLUE,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 5001-286QC
Product Name LED Bulbs & Modules
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2464 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details