SloanLED Indicator,Pnl-Mnt;1/2" INCANDESCENT SNAP,QUICK CONNECT TERMINAL,24V,GREEN LENS 5001-242QC

Description
Non-Relampable LED Snap Mount Indicator, Transparent Lens Style Snap-mount incandescent light. Mounting Hole Dia.: 0.500" (12.7 mm). High brightness incandescent lamp. Rugged nylon body, Lexan lens. Available in 0.187" Q.C. terminals or 6" leads. Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors
Description
Non-Relampable LED Snap Mount Indicator, Transparent Lens Style Snap-mount incandescent light. Mounting Hole Dia.: 0.500" (12.7 mm). High brightness incandescent lamp. Rugged nylon body, Lexan lens. Available in 0.187" Q.C. terminals or 6" leads. Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;1/2
Fort Worth, TX, USA
Indicator,Pnl-Mnt;1/2" INCANDESCENT SNAP,QUICK CONNECT TERMINAL,24V,GREEN LENS
70015655
Indicator,Pnl-Mnt;1/2" INCANDESCENT SNAP,QUICK CONNECT TERMINAL,24V,GREEN LENS 70015655
Non-Relampable LED Snap Mount Indicator, Transparent Lens Style Snap-mount incandescent light. Mounting Hole Dia.: 0.500" (12.7 mm). High brightness incandescent lamp. Rugged nylon body, Lexan lens. Available in 0.187" Q.C. terminals or 6" leads. Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors

Non-Relampable LED Snap Mount Indicator, Transparent Lens Style
Snap-mount incandescent light. Mounting Hole Dia.: 0.500" (12.7 mm). High brightness incandescent lamp. Rugged nylon body, Lexan lens. Available in 0.187" Q.C. terminals or 6" leads.

  • Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance
  • Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation
  • Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001
  • Variety of Mounting Hole Sizes
  • Available in a Variety of Colors
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015655
Product Name Indicator,Pnl-Mnt;1/2" INCANDESCENT SNAP,QUICK CONNECT TERMINAL,24V,GREEN LENS
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR1LS-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
LP22LED RGB StreamLine® Low Profile Multicolor LED Lights - LP22LED-012-024RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Yellow; Green; Blue; Amber, Blue, Green, Magenta, Red, White, Yellow
Terminal Type 1/2-Inch NPT Pipe,Panel,Surface
View Details
Specs
Lamp Type LED Lamps
View Details