SloanLED LED Bulbs & Modules 5001-242QC

Description
TLA, PANEL SNAP MOUNT INCAN, 24V, GREEN,
Request a Quote
Description
TLA, PANEL SNAP MOUNT INCAN, 24V, GREEN,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
5001-242QC
LED Bulbs & Modules 5001-242QC
TLA, PANEL SNAP MOUNT INCAN, 24V, GREEN,

TLA, PANEL SNAP MOUNT INCAN, 24V, GREEN,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 5001-242QC
Product Name LED Bulbs & Modules
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High brightness chip LED with reflector - SML-Z14Y4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/030UNV750/CO/BZ/74381 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details