SloanLED Indicator,Pnl-Mnt;1/2" INCANDESCENT SNAP,6"LEADS,24V,GREEN LENS 5001-2426

Description
Non-Relampable LED Snap Mount Indicators, 12⁄24 VDC Snap-mount incandescent light. Mounting Hole Dia.: 0.500" (12.7 mm). High brightness incandescent lamp. Rugged nylon body, Lexan lens. Available in 0.187" Q.C. terminals or 6" leads. Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors
Description
Non-Relampable LED Snap Mount Indicators, 12⁄24 VDC Snap-mount incandescent light. Mounting Hole Dia.: 0.500" (12.7 mm). High brightness incandescent lamp. Rugged nylon body, Lexan lens. Available in 0.187" Q.C. terminals or 6" leads. Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;1/2
Fort Worth, TX, USA
Indicator,Pnl-Mnt;1/2" INCANDESCENT SNAP,6"LEADS,24V,GREEN LENS
70015672
Indicator,Pnl-Mnt;1/2" INCANDESCENT SNAP,6"LEADS,24V,GREEN LENS 70015672
Non-Relampable LED Snap Mount Indicators, 12⁄24 VDC Snap-mount incandescent light. Mounting Hole Dia.: 0.500" (12.7 mm). High brightness incandescent lamp. Rugged nylon body, Lexan lens. Available in 0.187" Q.C. terminals or 6" leads. Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors

Non-Relampable LED Snap Mount Indicators, 12⁄24 VDC
Snap-mount incandescent light. Mounting Hole Dia.: 0.500" (12.7 mm). High brightness incandescent lamp. Rugged nylon body, Lexan lens. Available in 0.187" Q.C. terminals or 6" leads.

  • Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance
  • Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation
  • Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001
  • Variety of Mounting Hole Sizes
  • Available in a Variety of Colors
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015672
Product Name Indicator,Pnl-Mnt;1/2" INCANDESCENT SNAP,6"LEADS,24V,GREEN LENS
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4273-ND - DigiKey
Specs
LED Color Green; Green
Rated Current 0.0300 amps
View Details
2 suppliers
R program - RME - Illuminated signal - RMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type Panel
View Details