SloanLED LED Bulbs & Modules 460-605

Description
TLA, STACK LIGHT LED, 60V, ULTRA GREEN
Request a Quote
Description
TLA, STACK LIGHT LED, 60V, ULTRA GREEN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
460-605
LED Bulbs & Modules 460-605
TLA, STACK LIGHT LED, 60V, ULTRA GREEN

TLA, STACK LIGHT LED, 60V, ULTRA GREEN

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 460-605
Product Name LED Bulbs & Modules
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LEDs - 264751 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 1.7 volts
View Details
LED Indication - Discrete - 1497-XCMYK12D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details