SloanLED LED Bulbs & Modules 460-602

Description
ASSY, STACK LIGHT LED, 60V, GREEN
Request a Quote
Description
ASSY, STACK LIGHT LED, 60V, GREEN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
460-602
LED Bulbs & Modules 460-602
ASSY, STACK LIGHT LED, 60V, GREEN

ASSY, STACK LIGHT LED, 60V, GREEN

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 460-602
Product Name LED Bulbs & Modules
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
LED White Lighting - ASMT-QYBE-NEG0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 3650 K
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details